Quantum Storage Systems Open Wire Shelving, 4Shelves, 9Bin, Blue; Shelving Unit Type Quantum Storage WR4-39-1236-809BL

Description
OPEN WIRE SHELVING, 4SHELVES, 9BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 4SHELVES, 9BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 9Bin, Blue; Shelving Unit Type Quantum Storage - 44AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 9Bin, Blue; Shelving Unit Type Quantum Storage
44AC8124
Open Wire Shelving, 4Shelves, 9Bin, Blue; Shelving Unit Type Quantum Storage 44AC8124
OPEN WIRE SHELVING, 4SHELVES, 9BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 9BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8124
Product Name Open Wire Shelving, 4Shelves, 9Bin, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details