Quantum Storage Systems Open Wire Shelving, 4Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage WR4-39-1236-807RD

Description
OPEN WIRE SHELVING, 4SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 4SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage - 44AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
44AC8122
Open Wire Shelving, 4Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage 44AC8122
OPEN WIRE SHELVING, 4SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8122
Product Name Open Wire Shelving, 4Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details