Quantum Storage Systems Open Wire Shelving, 4Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage WR4-39-1236-802RD

Description
OPEN WIRE SHELVING, 4SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 4SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage - 44AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage
44AC8119
Open Wire Shelving, 4Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage 44AC8119
OPEN WIRE SHELVING, 4SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8119
Product Name Open Wire Shelving, 4Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 16.14 inch (410 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details