Quantum Storage Systems Open Wire Shelving, 4Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage WR4-39-1236-801BL

Description
OPEN WIRE SHELVING, 4SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 4SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8115 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
44AC8115
Open Wire Shelving, 4Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage 44AC8115
OPEN WIRE SHELVING, 4SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8115
Product Name Open Wire Shelving, 4Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details