Quantum Storage Systems Open Wire Shelving, 4Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage WR4-12225BL

Description
OPEN WIRE SHELVING, 4SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:24"; Length:66"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 4SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:24"; Length:66"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8112 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
44AC8112
Open Wire Shelving, 4Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage 44AC8112
OPEN WIRE SHELVING, 4SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:24"; Length:66"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:24"; Length:66"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8112
Product Name Open Wire Shelving, 4Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details