Quantum Storage Systems Open Wire Shelving, 12Shelves, 36Bin/red; Shelving Unit Type Quantum Storage WR12-93030RD

Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 36Bin/red; Shelving Unit Type Quantum Storage - 44AC8111 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 36Bin/red; Shelving Unit Type Quantum Storage
44AC8111
Open Wire Shelving, 12Shelves, 36Bin/red; Shelving Unit Type Quantum Storage 44AC8111
OPEN WIRE SHELVING, 12SHELVES, 36BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 36BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8111
Product Name Open Wire Shelving, 12Shelves, 36Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details