Quantum Storage Systems Open Wire Shelving, 12Shelves, 36Bin/clr; Shelving Unit Type Quantum Storage WR12-93030CL

Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 36Bin/clr; Shelving Unit Type Quantum Storage - 42AC7042 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 36Bin/clr; Shelving Unit Type Quantum Storage
42AC7042
Open Wire Shelving, 12Shelves, 36Bin/clr; Shelving Unit Type Quantum Storage 42AC7042
OPEN WIRE SHELVING, 12SHELVES, 36BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 36BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7042
Product Name Open Wire Shelving, 12Shelves, 36Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details