Quantum Storage Systems Open Wire Shelving, 12Shelves, 36Bin/blu; Shelving Unit Type Quantum Storage WR12-93030BL

Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 36BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 36Bin/blu; Shelving Unit Type Quantum Storage - 44AC8109 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 36Bin/blu; Shelving Unit Type Quantum Storage
44AC8109
Open Wire Shelving, 12Shelves, 36Bin/blu; Shelving Unit Type Quantum Storage 44AC8109
OPEN WIRE SHELVING, 12SHELVES, 36BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 36BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:63"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8109
Product Name Open Wire Shelving, 12Shelves, 36Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details