Quantum Storage Systems Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage WR12-116CO

Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage - 42AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
42AC7040
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage 42AC7040
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7040
Product Name Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details