Quantum Storage Systems Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage WR12-114IV

Description
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8100
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8100
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8100
Product Name Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details