Quantum Storage Systems Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage WR12-114GN

Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage - 44AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage
44AC8099
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage 44AC8099
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8099
Product Name Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details