Quantum Storage Systems Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage WR12-110IV

Description
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8094 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8094
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8094
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8094
Product Name Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details