Quantum Storage Systems Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage WR12-109IV

Description
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8088 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8088
Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8088
WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 33BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8088
Product Name Wire Shelving, 12Shelves, 33Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details