Quantum Storage Systems Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage WR12-109CO

Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage - 42AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
42AC7031
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage 42AC7031
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7031
Product Name Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details