Quantum Storage Systems Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage WR12-107IV

Description
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8076 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8076
Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8076
WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 44BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8076
Product Name Wire Shelving, 12Shelves, 44Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details