Quantum Storage Systems Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage WR12-107GN

Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage - 44AC8075 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage
44AC8075
Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage 44AC8075
OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 44BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8075
Product Name Open Wire Shelving, 12Shelves, 44Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details