Quantum Storage Systems Open Wire Shelving, 12Shelves, 44Bin/blk; Shelving Unit Type Quantum Storage WR12-107BK

Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 44BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 44Bin/blk; Shelving Unit Type Quantum Storage - 44AC8073 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 44Bin/blk; Shelving Unit Type Quantum Storage
44AC8073
Open Wire Shelving, 12Shelves, 44Bin/blk; Shelving Unit Type Quantum Storage 44AC8073
OPEN WIRE SHELVING, 12SHELVES, 44BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 44BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:44; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8073
Product Name Open Wire Shelving, 12Shelves, 44Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Shelving with sliding panels - SRE1C-DC750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details