Quantum Storage Systems Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage WR12-105IV

Description
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8064 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8064
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8064
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8064
Product Name Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2498129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details