Quantum Storage Systems Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage WR12-103BL

Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage - 44AC8050 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage
44AC8050
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage 44AC8050
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8050
Product Name Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details