Quantum Storage Systems Open Wire Shelving, 12Shelves, 55Bin/blu; Shelving Unit Type Quantum Storage WR12-102BL

Description
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features 12 shelves and includes 55 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 12 inches, and a length of 36 inches. The shelving unit is constructed from steel, ensuring durability and strength, with a load capacity of 800 pounds per shelf. The bins are colored blue, providing a visual distinction for easy identification. This product is part of the Quantum Storage range and is RoHS compliant, making it suitable for various industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features 12 shelves and includes 55 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 12 inches, and a length of 36 inches. The shelving unit is constructed from steel, ensuring durability and strength, with a load capacity of 800 pounds per shelf. The bins are colored blue, providing a visual distinction for easy identification. This product is part of the Quantum Storage range and is RoHS compliant, making it suitable for various industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 55Bin/blu; Shelving Unit Type Quantum Storage - 44AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 55Bin/blu; Shelving Unit Type Quantum Storage
44AC8044
Open Wire Shelving, 12Shelves, 55Bin/blu; Shelving Unit Type Quantum Storage 44AC8044
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8044
Product Name Open Wire Shelving, 12Shelves, 55Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details