Quantum Storage Systems Open Wire Shelving, 12Shelves, 88Bin/red; Shelving Unit Type Quantum Storage WR12-101RD

Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 88Bin/red; Shelving Unit Type Quantum Storage - 44AC8041 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 88Bin/red; Shelving Unit Type Quantum Storage
44AC8041
Open Wire Shelving, 12Shelves, 88Bin/red; Shelving Unit Type Quantum Storage 44AC8041
OPEN WIRE SHELVING, 12SHELVES, 88BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 88BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8041
Product Name Open Wire Shelving, 12Shelves, 88Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details