Quantum Storage Systems Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage WR12-101IV

Description
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8040
Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8040
WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 88BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8040
Product Name Wire Shelving, 12Shelves, 88Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details