Quantum Storage Systems Open Wire Shelving, 10Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage WR10-230240YL

Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 10Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage - 44AC8036 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 10Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage
44AC8036
Open Wire Shelving, 10Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage 44AC8036
OPEN WIRE SHELVING, 10SHELVES, 48BIN/YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 10SHELVES, 48BIN/YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8036
Product Name Open Wire Shelving, 10Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
JAKEN WIRE SHELVING UNITS - H205-CS1860 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Wire
Depth ? to 60 inch (? to 1524 mm)
View Details