Quantum Storage Systems Open Wire Shelving, 10Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage WR10-230240CL

Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 10Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage - 42AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 10Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
42AC7004
Open Wire Shelving, 10Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage 42AC7004
OPEN WIRE SHELVING, 10SHELVES, 48BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 10SHELVES, 48BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7004
Product Name Open Wire Shelving, 10Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details