Quantum Storage Systems Wire Shelving - Modular Stacking Baskets - Baskets - 2048BC

Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet
Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Modular Stacking Baskets - Baskets - 2048BC -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Modular Stacking Baskets - Baskets - 2048BC
Wire Shelving - Modular Stacking Baskets - Baskets - 2048BC
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Wire Shelving - Modular Stacking Baskets - Baskets - 2048BC
Container Type Basket
Material SteelWire
Application General
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details