Quantum Storage Systems Wire Shelving - Modular Stacking Baskets - Baskets - 204812BC

Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet
Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Modular Stacking Baskets - Baskets - 204812BC -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Modular Stacking Baskets - Baskets - 204812BC
Wire Shelving - Modular Stacking Baskets - Baskets - 204812BC
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Wire Shelving - Modular Stacking Baskets - Baskets - 204812BC
Container Type Basket
Material SteelWire
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details