Quantum Storage Systems Wire Shelving - Modular Stacking Baskets - Baskets - 1436BC

Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet
Description
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Modular Stacking Baskets - Baskets - 1436BC -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Modular Stacking Baskets - Baskets - 1436BC
Wire Shelving - Modular Stacking Baskets - Baskets - 1436BC
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18", 21" and 24" deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and sizes. Baskets are adjustable on 1” increments. 110 lb. load capacity per basket. Adjustable baskets used in combination with shelves are an excellent method to store all types of products. Units can be stationary or mobile. Casters add flexibility and convert stationary units into transport systems. (Note: Casters and Dividers sold separately). Finish: Chrome

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Wire Shelving - Modular Stacking Baskets - Baskets - 1436BC
Container Type Basket
Material SteelWire
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.48 gallons (28.3 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details