Quantum Storage Systems Wire Shelving - Chrome Starter Kits - WR63-3042C

Description
Heavy duty shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit WR-00H.
Description
Heavy duty shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit WR-00H.
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving - Chrome Starter Kit - WR63-3042C from Quantum Storage Systems is a heavy-duty shelving unit designed to support a shelf capacity of up to 800 lbs. The kit includes four posts and four shelves, allowing for a robust storage solution. Additional shelves can be purchased separately for expanded storage options. The unit can be mobilized using an optional mobile kit (WR-00 or WR-00H), which is suitable for shelves that are 18 inches wide or wider. This shelving system is ideal for various configurations, including straight line, back-to-back, and L-shape setups when combined with add-on kits.

Datasheet Summary
Powered by GS/AI

The Wire Shelving - Chrome Starter Kit - WR63-3042C from Quantum Storage Systems is a heavy-duty shelving unit designed to support a shelf capacity of up to 800 lbs. The kit includes four posts and four shelves, allowing for a robust storage solution. Additional shelves can be purchased separately for expanded storage options. The unit can be mobilized using an optional mobile kit (WR-00 or WR-00H), which is suitable for shelves that are 18 inches wide or wider. This shelving system is ideal for various configurations, including straight line, back-to-back, and L-shape setups when combined with add-on kits.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Chrome Starter Kits - WR63-3042C -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Chrome Starter Kits - WR63-3042C
Wire Shelving - Chrome Starter Kits - WR63-3042C
Heavy duty shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit WR-00H.

Heavy duty shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit WR-00H.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Shelving and Racking
Product Name Wire Shelving - Chrome Starter Kits - WR63-3042C
Category Industrial; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2387188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details