Quantum Storage Systems Open Wire Shelving, 7Shelves, 30Bin, Red; Shelving Unit Type Quantum Storage W7-18-30RD

Description
OPEN WIRE SHELVING, 7SHELVES, 30BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 30BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 30Bin, Red; Shelving Unit Type Quantum Storage - 44AC8631 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 30Bin, Red; Shelving Unit Type Quantum Storage
44AC8631
Open Wire Shelving, 7Shelves, 30Bin, Red; Shelving Unit Type Quantum Storage 44AC8631
OPEN WIRE SHELVING, 7SHELVES, 30BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 30BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8631
Product Name Open Wire Shelving, 7Shelves, 30Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details