Quantum Storage Systems Open Wire Shelving, 7Shelves, 18Bin, Blu; Shelving Unit Type Quantum Storage W7-14-18BL

Description
OPEN WIRE SHELVING, 7SHELVES, 18BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 18BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 18Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 18Bin, Blu; Shelving Unit Type Quantum Storage
44AC8618
Open Wire Shelving, 7Shelves, 18Bin, Blu; Shelving Unit Type Quantum Storage 44AC8618
OPEN WIRE SHELVING, 7SHELVES, 18BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 18BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8618
Product Name Open Wire Shelving, 7Shelves, 18Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details