OPEN WIRE SHELVING, 7SHELVES, 30BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8617 |
| Product Name | Open Wire Shelving, 7Shelves, 30Bin, Yel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |