Quantum Storage Systems Open Wire Shelving, 7Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage W7-12-28YL

Description
OPEN WIRE SHELVING, 7SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8614 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
44AC8614
Open Wire Shelving, 7Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage 44AC8614
OPEN WIRE SHELVING, 7SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8614
Product Name Open Wire Shelving, 7Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details