Quantum Storage Systems Open Wire Shelving, 7Shelves, 26Bin, Yel; Shelving Unit Type Quantum Storage W7-12-26YL

Description
OPEN WIRE SHELVING, 7SHELVES, 26BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 7SHELVES, 26BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 26Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8611 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 26Bin, Yel; Shelving Unit Type Quantum Storage
44AC8611
Open Wire Shelving, 7Shelves, 26Bin, Yel; Shelving Unit Type Quantum Storage 44AC8611
OPEN WIRE SHELVING, 7SHELVES, 26BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 26BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8611
Product Name Open Wire Shelving, 7Shelves, 26Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details