Quantum Storage Systems Open Wire Shelving, 7Shelves, 26Bin, Blu; Shelving Unit Type Quantum Storage W7-12-26BL

Description
OPEN WIRE SHELVING, 7SHELVES, 26BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 26BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 26Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 26Bin, Blu; Shelving Unit Type Quantum Storage
44AC8609
Open Wire Shelving, 7Shelves, 26Bin, Blu; Shelving Unit Type Quantum Storage 44AC8609
OPEN WIRE SHELVING, 7SHELVES, 26BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 26BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:26; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8609
Product Name Open Wire Shelving, 7Shelves, 26Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details