Quantum Storage Systems Sloped Shelf Stand, 12Shelves, 2000Lb; Shelving Unit Type Quantum Storage SSB-S3036

Description
SLOPED SHELF STAND, 12SHELVES, 2000LB; Shelving Unit Type:Sloped Shelf Stand; Height:64"; Width:30"; Length:36"; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED SHELF STAND, 12SHELVES, 2000LB; Shelving Unit Type:Sloped Shelf Stand; Height:64"; Width:30"; Length:36"; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Shelf Stand, 12Shelves, 2000Lb; Shelving Unit Type Quantum Storage - 42AC6163 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Shelf Stand, 12Shelves, 2000Lb; Shelving Unit Type Quantum Storage
42AC6163
Sloped Shelf Stand, 12Shelves, 2000Lb; Shelving Unit Type Quantum Storage 42AC6163
SLOPED SHELF STAND, 12SHELVES, 2000LB; Shelving Unit Type:Sloped Shelf Stand; Height:64"; Width:30"; Length:36"; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes

SLOPED SHELF STAND, 12SHELVES, 2000LB; Shelving Unit Type:Sloped Shelf Stand; Height:64"; Width:30"; Length:36"; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6163
Product Name Sloped Shelf Stand, 12Shelves, 2000Lb; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2387195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details