Quantum Storage Systems Sloped Shelf Stand, 12Shelves, 68Bin/blk; Shelving Unit Type Quantum Storage SSB-S3036-230240BK

Description
SLOPED SHELF STAND, 12SHELVES, 68BIN/BLK; Shelving Unit Type:Sloped Shelf Truck; No. of Bins:68; Height:64"; Width:30"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED SHELF STAND, 12SHELVES, 68BIN/BLK; Shelving Unit Type:Sloped Shelf Truck; No. of Bins:68; Height:64"; Width:30"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Shelf Stand, 12Shelves, 68Bin/blk; Shelving Unit Type Quantum Storage - 44AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Shelf Stand, 12Shelves, 68Bin/blk; Shelving Unit Type Quantum Storage
44AC7555
Sloped Shelf Stand, 12Shelves, 68Bin/blk; Shelving Unit Type Quantum Storage 44AC7555
SLOPED SHELF STAND, 12SHELVES, 68BIN/BLK; Shelving Unit Type:Sloped Shelf Truck; No. of Bins:68; Height:64"; Width:30"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes

SLOPED SHELF STAND, 12SHELVES, 68BIN/BLK; Shelving Unit Type:Sloped Shelf Truck; No. of Bins:68; Height:64"; Width:30"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:2000lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7555
Product Name Sloped Shelf Stand, 12Shelves, 68Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
19
Specs
Type Racking
Depth 49.25 inch (1251 mm)
Length 20 inch (508 mm)
View Details