Quantum Storage Systems Genuine Stack & Nest Tote Bin, Red; Bin Colour Quantum Storage SNT225RD

Description
GENUINE STACK & NEST TOTE BIN, RED; Bin Colour:Red; External Height:10"; External Width:19.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
GENUINE STACK & NEST TOTE BIN, RED; Bin Colour:Red; External Height:10"; External Width:19.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Genuine Stack & Nest Tote Bin, Red, is designed for efficient storage and organization. It features external dimensions of 19.5 inches in width, 23.5 inches in depth, and a height of 10 inches. The bin is made from heavy-duty HDPE, ensuring durability while remaining lightweight. It is compliant with RoHS standards, making it suitable for various applications. The stackable and nestable design allows for space-saving storage when not in use. This product is ideal for engineers seeking a reliable and versatile storage solution for their projects.

Datasheet Summary
Powered by GS/AI

The Genuine Stack & Nest Tote Bin, Red, is designed for efficient storage and organization. It features external dimensions of 19.5 inches in width, 23.5 inches in depth, and a height of 10 inches. The bin is made from heavy-duty HDPE, ensuring durability while remaining lightweight. It is compliant with RoHS standards, making it suitable for various applications. The stackable and nestable design allows for space-saving storage when not in use. This product is ideal for engineers seeking a reliable and versatile storage solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Genuine Stack & Nest Tote Bin, Red; Bin Colour Quantum Storage - 44AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Genuine Stack & Nest Tote Bin, Red; Bin Colour Quantum Storage
44AC7542
Genuine Stack & Nest Tote Bin, Red; Bin Colour Quantum Storage 44AC7542
GENUINE STACK & NEST TOTE BIN, RED; Bin Colour:Red; External Height:10"; External Width:19.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GENUINE STACK & NEST TOTE BIN, RED; Bin Colour:Red; External Height:10"; External Width:19.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7542
Product Name Genuine Stack & Nest Tote Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details