Quantum Storage Systems Genuine Stack & Nest Tote Bin, Grey; Bin Colour Quantum Storage SNT195GY

Description
GENUINE STACK & NEST TOTE BIN, GREY; Bin Colour:Grey; External Height:13"; External Width:15.5"; External Depth:19.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GENUINE STACK & NEST TOTE BIN, GREY; Bin Colour:Grey; External Height:13"; External Width:15.5"; External Depth:19.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Genuine Stack & Nest Tote Bin, Grey; Bin Colour Quantum Storage - 44AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Genuine Stack & Nest Tote Bin, Grey; Bin Colour Quantum Storage
44AC7535
Genuine Stack & Nest Tote Bin, Grey; Bin Colour Quantum Storage 44AC7535
GENUINE STACK & NEST TOTE BIN, GREY; Bin Colour:Grey; External Height:13"; External Width:15.5"; External Depth:19.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GENUINE STACK & NEST TOTE BIN, GREY; Bin Colour:Grey; External Height:13"; External Width:15.5"; External Depth:19.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7535
Product Name Genuine Stack & Nest Tote Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details