Quantum Storage Systems Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage SNT180BL

Description
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Genuine Stack & Nest Tote Bin in blue features external dimensions of 18 inches in length, 11 inches in width, and 6 inches in height. It is designed for efficient storage and organization, allowing for stacking and nesting to save space. The bin is made from heavy-duty HDPE material, ensuring durability and longevity. It is RoHS compliant, indicating it meets environmental safety standards. This tote bin is suitable for various applications, including industrial and commercial use, where reliable storage solutions are required.

Datasheet Summary
Powered by GS/AI

The Genuine Stack & Nest Tote Bin in blue features external dimensions of 18 inches in length, 11 inches in width, and 6 inches in height. It is designed for efficient storage and organization, allowing for stacking and nesting to save space. The bin is made from heavy-duty HDPE material, ensuring durability and longevity. It is RoHS compliant, indicating it meets environmental safety standards. This tote bin is suitable for various applications, including industrial and commercial use, where reliable storage solutions are required.

Suppliers

Company
Product
Description
Supplier Links
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage - 44AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage
44AC7525
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage 44AC7525
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11"; External Depth:18"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7525
Product Name Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 220128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 882 lbs (400 kg)
Length 18 inch (455 mm)
View Details