Quantum Storage Systems Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage RWR72-2436LD

Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC6112
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC6112
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6112
Product Name Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details