Quantum Storage Systems Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage RWR72-2430LD

Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, part number 42AC6111, features a four-shelf design with a height of 72 inches and a width of 24 inches. Each shelf has a load capacity of 300 pounds, making it suitable for heavy-duty storage needs. The unit is constructed from steel and has a chrome finish, which enhances durability and aesthetic appeal. It is compliant with RoHS standards, ensuring it meets environmental regulations. The shelving unit is shipped in a single box, facilitating easier transportation and setup.

Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, part number 42AC6111, features a four-shelf design with a height of 72 inches and a width of 24 inches. Each shelf has a load capacity of 300 pounds, making it suitable for heavy-duty storage needs. The unit is constructed from steel and has a chrome finish, which enhances durability and aesthetic appeal. It is compliant with RoHS standards, ensuring it meets environmental regulations. The shelving unit is shipped in a single box, facilitating easier transportation and setup.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC6111
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC6111
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6111
Product Name Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5056S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details