Quantum Storage Systems Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage RWR72-1848LD

Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC6110
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC6110
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6110
Product Name Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details