Quantum Storage Systems Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage RWR72-1836LD

Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC6108
Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC6108
WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:72"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:300lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6108
Product Name Wire Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details