Quantum Storage Systems Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage RSO1215-5

Description
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:15"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:15"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage - 42AC6100 - Newark, An Avnet Company
Chicago, IL, United States
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage
42AC6100
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage 42AC6100
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:15"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:15"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6100
Product Name Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 220132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 2205 lbs (1000 kg)
Length 28 inch (710 mm)
View Details