Quantum Storage Systems Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage QUS998MOBBL

Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage - 42AC6067 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
42AC6067
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage 42AC6067
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6067
Product Name Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 456645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 20 inch (508 mm)
Width 9 inch (236 mm)
View Details