Quantum Storage Systems Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage QUS997BL

Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage - 44AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
44AC7243
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage 44AC7243
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:23.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7243
Product Name Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details