Quantum Storage Systems Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage QUS995BL

Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:19.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:19.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage - 44AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
44AC7238
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage 44AC7238
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:19.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:19.875"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7238
Product Name Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details