Quantum Storage Systems Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage QUS994MOBBL

Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage - 42AC6063 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
42AC6063
Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage 42AC6063
HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 36" CONATINER, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6063
Product Name Hulk 36 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details