Quantum Storage Systems Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage QUS986MOBYL

Description
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage - 44AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage
44AC7232
Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage 44AC7232
HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, YELLOW; Bin Colour:Yellow; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7232
Product Name Hulk 30 Conatiner, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 9097040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 529 lbs (240 kg)
Length 30 inch (760 mm)
View Details