Quantum Storage Systems Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage QUS986MOBBL

Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage - 42AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
42AC6061
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage 42AC6061
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:15"; External Width:16.5"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6061
Product Name Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details